EN
  • EN
  • DE

MC33267TH

Part No MC33267TH
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077182-MC33267TH
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33267TH CAD Model

Description

ON Semiconductor MC33267TH - High Performance Low Dropout Voltage Regulator

The ON Semiconductor MC33267TH is a versatile and high-performance low dropout (LDO) voltage regulator designed to cater to a wide range of applications requiring a stable and reliable power supply. This regulator is particularly suitable for high-efficiency power management tasks in consumer, industrial, and automotive electronics.

Key Features:

  • Output Voltage: The MC33267TH provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Low Dropout Voltage: The LDO design allows for a minimal voltage difference between the input and output, leading to efficient operation even when the supply voltage is close to the output voltage.
  • High Current Capability: Capable of delivering up to 3A of continuous output current, this voltage regulator can handle high-demand applications with ease.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against excessive temperature conditions, enhancing reliability and longevity.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage from output short conditions, ensuring the safety of the device and the connected load.
  • Stable with Low ESR Output Capacitors: The MC33267TH remains stable with low equivalent series resistance (ESR) capacitors, making it versatile for various designs and applications.

Applications:

The MC33267TH is ideal for use in a multitude of applications due to its robust feature set. These applications include:

  • Automotive electronics
  • Telecommunication equipment
  • Consumer electronics
  • Computer and server systems
  • Industrial control systems

Package Information:

The device is available in a TO-220 package, ensuring ease of integration into a variety of circuit designs. Its industry-standard form factor allows for compatibility with many existing layouts.

Conclusion:

The ON Semiconductor MC33267TH stands out as a reliable and efficient solution for power regulation needs. With its high current capability, low dropout performance, and comprehensive protection features, it is an excellent choice for designers seeking a high-quality voltage regulator for their next project.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess