EN
  • EN
  • DE

MC33269AJ

Part No MC33269AJ
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747326-MC33269AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33269AJ CAD Model

Description

The MC33269AJ from ON Semiconductor is a high-performance low dropout voltage regulator (LDO) designed for use in various applications that demand a stable and reliable power supply. This regulator is particularly suitable for battery-powered devices, portable electronics, and other systems where power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a constant and stable supply for sensitive electronic circuits.
  • High Accuracy: With tight output voltage tolerance, the MC33269AJ ensures precise regulation, which is essential for critical applications.
  • Low Dropout Voltage: The LDO's low dropout performance means it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • High Current Capability: It can deliver a substantial amount of current to the load, making it suitable for powering a wide range of components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Short Circuit Protection: The MC33269AJ includes short circuit protection, safeguarding the regulator and the connected components from potential damage due to fault conditions.

Applications

The versatility of the MC33269AJ LDO regulator makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer and Computer Peripherals
  • Portable Battery-Powered Equipment
  • Linear Power Supplies

Technical Specifications

Some of the technical specifications of the MC33269AJ include:

  • Package: The device is available in a TO-263 package, which is suitable for surface mount technology and offers good thermal performance.
  • Operating Temperature Range: It operates over an industrial temperature range, making it reliable in various environmental conditions.

The ON Semiconductor MC33269AJ is a robust, efficient, and reliable solution for power regulation needs. Its comprehensive feature set ensures that it can meet the requirements of a wide array of applications, providing designers with a flexible and dependable power management component.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess