EN
  • EN
  • DE

MC33363YDW

Part No MC33363YDW
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 317000-MC33363YDW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33363YDW CAD Model

Description

ON Semiconductor MC33363YDW: High Voltage Switching Regulator

The MC33363YDW from ON Semiconductor is a robust and efficient high voltage switching regulator designed to deliver exceptional performance in a wide range of applications. This advanced power management integrated circuit (IC) is tailored for high voltage applications that require a compact solution with reliable and consistent power delivery.

Featuring a fixed-frequency, pulse-width modulation (PWM) controller and a 700V active off-line startup FET, the MC33363YDW is capable of direct operation from a rectified AC line source, providing a versatile solution for AC-DC converters. The device is engineered to simplify designs and enhance the performance of power supplies in consumer electronics, industrial systems, and other high voltage applications.

The MC33363YDW incorporates numerous features that ensure safe and efficient operation. These include automatic feed-forward compensation, pulse-by-pulse current limiting, and a latch for single pulse metering. These features help to protect the device and the end application from various fault conditions such as overcurrent and overvoltage scenarios.

Additionally, the IC offers an internal 5.0V shunt regulator, which allows for simple biasing while also providing a secondary winding voltage feedback for the regulation of the output voltage. The inclusion of an adjustable dead-time control enhances the flexibility of the device, allowing designers to optimize the power supply for specific requirements.

With its extended operating temperature range, the MC33363YDW is suitable for demanding environments and can reliably function in both commercial and industrial temperature ranges. Its package, a 16-lead wide body SOIC, ensures a compact footprint on the PCB, making it an excellent choice for space-constrained applications.

ON Semiconductor's commitment to quality and reliability is evident in the MC33363YDW, making it a trusted component for engineers looking to build efficient, high-performance power systems. Whether for powering complex industrial equipment or for integration into consumer electronics, the MC33363YDW provides a reliable and flexible solution that delivers the high voltage regulation required for today's sophisticated electronic devices.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess