EN
  • EN
  • DE

MC34060AP

Part No MC34060AP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-PDIP
Win Source Part Number 127782-MC34060AP
Ultra Librarian 3D Model Ultra Librarian MC34060AP CAD Model

Description

The MC34060AP from ON Semiconductor is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed to cater to a wide array of power supply and DC-to-DC converter applications. This IC is capable of producing high-quality and reliable PWM signals, which are essential for efficient power management and control in electronic devices.

Key Features:

  • Precision PWM Control: The MC34060AP provides precise control over the PWM signal, allowing for accurate power delivery and improved efficiency in your circuit design.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 3 V to 40 V, making it suitable for various applications and ensuring compatibility with different power sources.
  • Adjustable Duty Cycle: The duty cycle of the PWM signal can be adjusted from 0 to 100%, providing flexibility in controlling the power output of the connected load.
  • High-Frequency Operation: With its ability to operate at high frequencies, the MC34060AP minimizes the size of passive components, leading to a more compact and cost-effective design.
  • On-Chip Oscillator: An on-chip oscillator with a frequency range up to 100kHz reduces external component count and simplifies circuit complexity.
  • Short Circuit Protection: The built-in short circuit protection feature enhances the safety and longevity of the application by preventing damage due to overcurrent conditions.

Applications:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control
  • Class D amplifiers
  • Power inverters

The MC34060AP is presented in a PDIP-14 package, which is easy to handle and integrate into a variety of circuit boards. Its robust design and comprehensive feature set make it an ideal choice for engineers and designers looking to implement an efficient PWM solution in their power management systems.

With ON Semiconductor's reputation for quality and reliability, the MC34060AP PWM controller IC stands as a top choice for professionals seeking to enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess