EN
  • EN
  • DE

MC34063LT3G

Part No MC34063LT3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Win Source Part Number 317058-MC34063LT3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34063LT3G CAD Model

Description

ON Semiconductor MC34063LT3G - Step-Up/Down/Inverting Switching Regulator

The MC34063LT3G from ON Semiconductor is a versatile monolithic DC-DC converter integrated circuit that is designed to facilitate step-up, step-down, and voltage-inverting applications with a minimum number of external components. This highly integrated IC is a solution for power management requirements across various electronic devices and systems.

Featuring an operation voltage range of 3 V to 40 V, the MC34063LT3G is capable of delivering an adjustable output voltage, which can be tailored to your circuit needs by selecting appropriate external components, such as resistors and capacitors. Its onboard oscillator can be controlled with an external resistor and capacitor to set the desired switching frequency, which typically ranges from 100 kHz to 100 Hz.

The MC34063LT3G offers a high output switch current of up to 1.5 A, making it suitable for a wide range of applications. It provides excellent thermal characteristics and a high level of energy efficiency, which is crucial for battery-operated devices. The chip includes a reference voltage source, an oscillator, a duty cycle control comparator, a driver, and a high current output switch.

With its low standby current and the ability to drive a large output current, this IC is ideal for portable devices. It is also commonly used in power supply circuits for various consumer electronics, automotive applications, and telecommunication systems. The MC34063LT3G ensures reliable performance with built-in features such as current limiting and thermal shutdown protection, which safeguard the device against over-current and over-temperature conditions.

The compact SOT-23-6 package allows the MC34063LT3G to be used in space-constrained applications while providing a robust and durable solution. Whether you're designing a power converter for a small gadget or looking to integrate a reliable power supply unit into a larger system, the MC34063LT3G is a cost-effective and efficient choice that promises to deliver stable and consistent performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess