EN
  • EN
  • DE

LTC3872HTS8#TRPBF

Part No LTC3872HTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package TSOT-23-8
Win Source Part Number 128227-LTC3872HTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3872HTS8#TRPBF CAD Model

Description

LTC3872HTS8#TRPBF - Step-Down Controller from Linear Technology

The LTC3872HTS8#TRPBF is a high-performance, constant-frequency, step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This compact and efficient device is tailored for modern electronics that require reliable and efficient voltage regulation in a small footprint. The LTC3872HTS8#TRPBF is particularly suitable for portable devices, automotive applications, and distributed power systems, among others.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad input voltage range from 4V to 60V, making it versatile for various applications, including those with high input voltage requirements or fluctuating power sources.
  • Low Quiescent Current: It offers a low no-load quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is critical.
  • High Switching Frequency: With a switching frequency of up to 550kHz, the LTC3872HTS8#TRPBF allows for the use of small, low-cost inductors and capacitors, reducing overall solution size and cost.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to cater to a wide range of power requirements.
  • Thermal Protection: It is equipped with thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Stable Operation: The LTC3872HTS8#TRPBF ensures stable operation with ceramic output capacitors, which are desirable for space-constrained applications.
  • Robust Packaging: The device is available in a thermally efficient SOT-23 package, which is suitable for space-limited applications and provides robustness in harsh environments.

Applications:

The LTC3872HTS8#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable electronics
  • Automotive power systems
  • Distributed power systems
  • Telecommunications infrastructure
  • Industrial equipment

With its high level of integration and performance, the LTC3872HTS8#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their power management solutions with a reliable, efficient, and compact controller.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess