EN
  • EN
  • DE

MC34164

Part No MC34164
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218662-MC34164
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC34164 CAD Model

Description

ON Semiconductor MC34164 Microprocessor Reset Circuit

The ON Semiconductor MC34164 is an integrated microprocessor supervisory circuit designed to monitor the power supply and maintain system integrity during power-up, operation, and power-down. This robust device is essential for applications requiring high reliability and precision in power monitoring to protect sensitive microprocessors and digital systems.

Key Features:

  • Undervoltage Sensing: The MC34164 provides precise monitoring of the power supply voltage, triggering a reset when the voltage drops below a predetermined threshold, ensuring the system operates within safe parameters.
  • Low Power Consumption: With its low power draw, this device is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Fast Response Time: The circuit reacts quickly to power supply fluctuations, providing rapid system protection and minimizing the risk of data corruption.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it versatile for various applications and compatible with many microprocessors.
  • Temperature Stability: The reset threshold is stable over the full temperature range, ensuring reliable operation under varying environmental conditions.
  • Compact Packaging: Available in various package options, including the space-saving SOT-23, which is suitable for high-density PCB layouts.

Applications:

The MC34164 is widely used across several industries due to its versatility and reliability. Common applications include:

  • Portable/Battery-Powered Equipment
  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

ON Semiconductor's MC34164 is a critical component for designers who require a reliable and efficient method to safeguard their digital systems against the dangers of undervoltage conditions. Its ease of integration and robust feature set make it an excellent choice for ensuring the stability and integrity of a wide array of electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess