EN
  • EN
  • DE

MC34164P-5RPG

Part No MC34164P-5RPG
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLT 5V TO-226AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.33V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1073517-MC34164P-5RPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC34164P-5RPG CAD Model

Description

ON Semiconductor MC34164P-5RPG Microprocessor Supervisory Circuit

The ON Semiconductor MC34164P-5RPG is a highly precise microprocessor supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides a crucial function in ensuring system reliability and stability by resetting the microprocessor during power-up, power-down, and brown-out conditions. This component is essential for applications requiring high dependability and uninterrupted operation.

Key Features

  • Precision Voltage Monitoring: The MC34164P-5RPG is designed to precisely monitor 5V power supplies, with a threshold voltage of 4.55V, ensuring the system operates within safe voltage levels.
  • Reset Time Delay: It features an internal delay that provides a reset signal for a minimum of 140ms after the supply voltage exceeds the reset threshold level. This ensures proper system reset and stabilization.
  • Low Supply Current: With its low supply current of 15µA, this device is optimized for energy-efficient applications, reducing the overall power consumption of the system.
  • Operating Temperature Range: The device operates effectively across a wide temperature range, from -40°C to +85°C, making it suitable for various industrial and commercial environments.
  • Package Type: It comes in a PDIP-8 package, which is easy to handle and integrate into a wide range of electronic assemblies.

Applications

The MC34164P-5RPG is ideal for use in systems that require a reliable reset mechanism, such as:

  • Microprocessor and microcontroller-based systems
  • Computers and computer peripherals
  • Intelligent instruments
  • Portable battery-powered equipment
  • Automotive systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and the MC34164P-5RPG is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical system applications. With this supervisory circuit, designers can enhance system integrity and protect against power-related anomalies that could lead to data loss or system failure.

Conclusion

The MC34164P-5RPG from ON Semiconductor is a versatile and reliable solution for any system that requires accurate voltage monitoring and a robust reset mechanism. Its precision, low power consumption, and wide operating temperature range make it an excellent choice for a variety of applications, ensuring that systems remain operational and secure under various conditions.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess