EN
  • EN
  • DE

MC44608P100

Part No MC44608P100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13.1V
Supply Voltage - Operating 6.6 V to 16 V
Duty Cycle 82%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -25°C to 150°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 074525-MC44608P100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC44608P100 CAD Model

Description

The MC44608P100 is a highly efficient, integrated Pulse Width Modulator (PWM) controller from ON Semiconductor, a leading name in the semiconductor industry. This component is designed to simplify the development of low-power Switch Mode Power Supplies (SMPS), commonly used in a wide range of electronic devices.

Key Features

  • Integrated High-Voltage Startup: This feature allows the chip to start up directly from the rectified mains voltage, which significantly reduces power consumption during the startup phase.
  • Low Standby Power: The MC44608P100 is optimized for low standby power, making it ideal for applications where energy efficiency is paramount.
  • Current-Mode Operation: With current-mode control, the device offers excellent audio susceptibility performance and inherent pulse-by-pulse control, which enhances the safety and reliability of the overall power supply design.
  • Automatic Skip Cycle Operation: This function helps to maintain high efficiency at light loads by skipping unnecessary cycles, thus reducing switching losses.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the chip operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The MC44608P100 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics such as TVs, VCRs, and audio systems
  • Standby and auxiliary power supplies
  • AC-DC adapters for personal computers and laptops
  • Industrial power supplies

Technical Specifications

Here are some of the technical specifications that make the MC44608P100 a robust choice for power supply design:

  • Operating Supply Voltage: Typically 12V
  • Maximum Duty Cycle: Approximately 72%
  • Operating Frequency: Up to 500kHz
  • Package: PDIP-8

With its advanced features and efficient performance, the MC44608P100 from ON Semiconductor provides a reliable and cost-effective solution for designers looking to improve the energy efficiency and performance of their power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8674 $58.6740
24+ $4.8140 $115.5360
38+ $4.6639 $177.2282
52+ $4.5137 $234.7124
67+ $4.3636 $292.3612
89+ $3.9120 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess