EN
  • EN
  • DE

MC4558VDR2

Part No MC4558VDR2
Manufacturer ON Semiconductor
Description Dual Wide Bandwidth Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218780-MC4558VDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC4558VDR2 CAD Model

Description

The MC4558VDR2 is a high-performance operational amplifier (op-amp) manufactured by ON Semiconductor, renowned for its reliability and versatility in various electronic applications. This integrated circuit is designed to offer a perfect blend of features that cater to a wide range of applications, from audio and signal conditioning to active filters and general-purpose amplification.

Key Features

  • Dual Operational Amplifier: The MC4558VDR2 contains two independent op-amp units, providing flexibility in design and the ability to implement two separate signal channels in a single IC package.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 3V to 30V, accommodating various power supply configurations and making it suitable for both single and dual power supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5.5 MHz, this op-amp is capable of handling a broad spectrum of frequencies, making it ideal for audio processing and other high-frequency signal applications.
  • Low Distortion: The MC4558VDR2 is engineered to provide low harmonic distortion, which is crucial for maintaining signal fidelity in audio amplification and precision instrumentation.
  • Low Noise: It boasts a low noise performance, ensuring that the signal integrity is preserved, especially in sensitive applications like pre-amplifiers and active filters.

Applications

  • Audio Amplifiers
  • Active Filters
  • Signal Conditioning
  • Voltage Followers
  • Integrators and Differentiators
  • DC Gain Blocks

Package and Quality

The MC4558VDR2 comes in a compact SOIC-8 package, which is conducive for space-constrained applications while still providing ease of integration into a variety of circuit designs. ON Semiconductor ensures that each unit meets rigorous quality standards, providing reliable performance for industrial, commercial, and consumer product use.

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship and the MC4558VDR2 complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment extends to providing a product that not only meets the technical demands of modern electronics but also supports the global initiative for a more sustainable future.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2328 $61.6400
115+ $1.0117 $116.3455
180+ $0.9801 $176.4180
245+ $0.9484 $232.3580
315+ $0.9168 $288.7920
425+ $0.8219 $349.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess