EN
  • EN
  • DE

MC74AC138MEL

Part No MC74AC138MEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1:8 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 223516-MC74AC138MEL
Ultra Librarian 3D Model Ultra Librarian MC74AC138MEL CAD Model

Description

ON Semiconductor MC74AC138MEL Decoder/Demultiplexer

The ON Semiconductor MC74AC138MEL is a high-performance, advanced CMOS (Complementary Metal-Oxide Semiconductor) 3-to-8 line decoder/demultiplexer integrated circuit, designed to facilitate the hardware design of digital systems. This component is particularly useful for converting encoded data into a set of outputs, allowing for the selection of one out of eight output lines through a binary address present at its inputs.

The MC74AC138MEL operates with a supply voltage ranging from 2V to 6V, making it compatible with a variety of logic families and enabling its use in low-power applications. This versatility is further enhanced by its capability to directly drive up to ten low-power Schottky TTL (Transistor-Transistor Logic) equivalent loads, ensuring that it can be integrated into a wide range of digital circuits without additional interfacing components.

Key Features:

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage: 2V to 6V, accommodating multiple logic levels
  • High Current Output: Capable of driving 10 LSTTL loads
  • Power Dissipation: 200µW at 25°C, ensuring low power consumption
  • Pin Configuration: 16-pin SOIC package for easy PCB integration
  • Demultiplexing Capability: Simplifies the design of address decoding and data routing applications

The MC74AC138MEL offers multiple enable inputs to facilitate the cascading of multiple chips for decoding larger data sets, without needing additional gating. This feature is particularly beneficial in complex digital systems where multiple devices need to be selected or enabled based on specific conditions.

In addition, the ON Semiconductor MC74AC138MEL boasts a high noise immunity characteristic of CMOS devices and a significant reduction in power consumption compared to its TTL counterparts. This makes it an ideal choice for battery-operated devices, portable electronics, and energy-sensitive applications where power efficiency is paramount.

Overall, the MC74AC138MEL from ON Semiconductor is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functionality within their digital systems. Its ease of use, combined with its robust performance characteristics, ensures that it remains a popular choice among engineers and electronics enthusiasts alike.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6085 $59.9105
31+ $3.7815 $117.2265
48+ $3.6625 $175.8000
66+ $3.5447 $233.9502
85+ $3.4269 $291.2865
113+ $3.0723 $347.1699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess