EN
  • EN
  • DE

MC74AC240MEL

Part No MC74AC240MEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V SOEIAJ-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Manufacturer ON Semiconductor
Series 74AC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package SOEIAJ-20
Family Name MC74AC240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883576-MC74AC240MEL
Ultra Librarian 3D Model Ultra Librarian MC74AC240MEL CAD Model

Description

Product Overview: MC74AC240MEL

The MC74AC240MEL is an integrated circuit device manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular product is an octal buffer and line driver designed to provide feature-rich solutions for a wide array of electronic applications. The device is particularly well-suited for driving bus lines or buffer memory address registers with its bidirectional transceivers and non-inverting buffers.

Key Features

  • Logic Type: The MC74AC240MEL is an octal buffer/line driver with 3-state outputs.
  • Operating Voltage: It operates at a recommended voltage of 2.0V to 6.0V, making it compatible with TTL levels and capable of interfacing with 5V systems.
  • High Drive: The device can deliver high drive current, with +/-24mA at the outputs, which is suitable for driving heavy loads.
  • Speed Performance: With a propagation delay time of approximately 4.0ns at a 5V supply, the MC74AC240MEL provides efficient high-speed operation.
  • Package: It comes in a surface-mount SOEIAJ-20 package, which is conducive for space-saving applications and automated assembly processes.

Applications

The MC74AC240MEL is versatile in its application, making it an excellent choice for:

  • Bus driver interfaces
  • Memory address registers
  • Backplane driver circuits
  • Input/Output ports for microprocessors

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74AC240MEL is no exception. Each device is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. This commitment ensures that customers receive products that perform consistently and reliably in their applications.

Environmental Compliance

The MC74AC240MEL is also designed with environmental regulations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful substances, making it a more environmentally friendly choice for electronic manufacturers and consumers alike.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess