EN
  • EN
  • DE

MC74AC245DTR2

Part No MC74AC245DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer ON Semiconductor
Series 74AC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC74AC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926244-MC74AC245DTR2
Ultra Librarian 3D Model Ultra Librarian MC74AC245DTR2 CAD Model

Description

ON Semiconductor MC74AC245DTR2 Octal Bidirectional Transceiver

The MC74AC245DTR2 is a high-performance, octal bidirectional transceiver designed by ON Semiconductor. This integrated circuit is part of the 74AC series, widely known for its exceptional speed and power efficiency. The device is engineered to enhance data transmission in both directions, from A to B or B to A, making it ideal for multiplexed data transmission systems and bus-oriented applications.

This transceiver features eight non-inverting bidirectional buffers with 3-state outputs and is designed to interface with 8-bit data buses and control bus timing signals. The 3-state outputs ensure that the device can be connected directly to a bus-structured system while allowing the bus lines to be used for other purposes when the outputs are in the high-impedance state.

The MC74AC245DTR2 operates at a voltage range of 2V to 6V, which provides a flexible power supply option, catering to various logic levels and making it compatible with TTL (Transistor-Transistor Logic) levels. This makes it suitable for interfacing with microprocessors or microcontrollers within a system.

ON Semiconductor's MC74AC245DTR2 comes in a TSSOP-20 package, which is a space-saving design that is ideal for modern, compact electronic assemblies. The package type aids in efficient PCB (Printed Circuit Board) space utilization, without compromising on performance or functionality.

Key features of the MC74AC245DTR2 include:

  • BiCMOS technology that ensures low power dissipation
  • High noise immunity characteristic of CMOS
  • Capability to drive 24 mA at the outputs
  • Non-inverting buffers with tri-state outputs
  • Wide operating voltage range for increased versatility
  • Low power consumption for energy-efficient designs

Applications for the MC74AC245DTR2 are diverse, ranging from data bus transceivers in computers and peripherals to signal buffering in data communication systems. Its robust design and reliability make it a preferred choice for designers looking to ensure seamless data flow in their digital applications.

ON Semiconductor's commitment to quality ensures that the MC74AC245DTR2 meets the stringent requirements of the electronics industry, providing a reliable solution for high-speed data transmission and reception.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.4366
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8671 $52.0260
145+ $0.7115 $103.1675
220+ $0.6893 $151.6460
300+ $0.6670 $200.1000
390+ $0.6448 $251.4720
520+ $0.5781 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess