EN
  • EN
  • DE

MC74AC373DTR2G

Part No MC74AC373DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT TRANSP 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1007244-MC74AC373DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC373DTR2G CAD Model

Description

        

The MC74AC373DTR2G is a high-performance, octal transparent latch designed and manufactured by ON Semiconductor. It is a part of the AC series logic ICs, which are well-known for their high-speed operation. This component is particularly suitable for temporary storage of data and can be used in a wide array of applications ranging from data buffering to control systems.

    

Key Features

    
            
  • Logic Type: Octal D-Type Transparent Latch
  •         
  • Number of Channels: 8
  •         
  • Output Type: Tri-State
  •         
  • Voltage - Supply: 2V ~ 6V
  •         
  • Independent Circuits: 1
  •         
  • Mounting Type: Surface Mount
  •         
  • Package / Case: TSSOP-20
  •         
  • Operating Temperature: -55°C ~ 125°C
  •         
  • Additional Features: Includes output enable
  •     
    

Product Advantages

    

The MC74AC373DTR2G offers several advantages that make it a robust choice for designers and engineers. Its transparent latch capability allows data to flow directly from the input to the output when enabled, providing real-time data transfer. The tri-state output feature enables the chip to be used in bus-oriented systems by allowing multiple devices to share a common output line. With a wide operating voltage range, this device can accommodate various power supply levels, making it versatile for different electronic environments.

    

Applications

    

The versatility of the MC74AC373DTR2G allows it to be used in numerous applications. Common uses include:

    
            
  • Data storage and transfer in computer systems
  •         
  • Interface between mismatched electronic systems
  •         
  • Buffering data for CPUs or other processing units
  •         
  • Control systems where data integrity is critical
  •     
    

Quality and Reliability

    

ON Semiconductor is a trusted name in the electronics industry, providing high-quality components that are reliable and durable. The MC74AC373DTR2G is no exception, with its robust design ensuring a long operational life even under challenging conditions. It is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess