EN
  • EN
  • DE

MC74AC373DW

Part No MC74AC373DW
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal Transparent Latch with 3-State Outputs | IC LATCH OCT TRANSP 3ST 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC373
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1219162-MC74AC373DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC373DW CAD Model

Description

ON Semiconductor MC74AC373DW Product Overview

The MC74AC373DW from ON Semiconductor is a high-performance, octal transparent latch with three-state outputs designed for 2-V to 6-V VCC operation. This integrated circuit is part of the AC series, renowned for its robustness and high-speed operation. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its versatile latch function.

Key Features

      
  • Octal Transparent Latch: The device features eight latches with transparent operation, which means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  •   
  • Three-State Outputs: The MC74AC373DW comes with outputs that can be placed in a high-impedance state, thus enabling multiple devices to share a common bus line.
  •   
  • Wide Operating Voltage Range: This device can operate with a VCC range from 2V to 6V, accommodating a variety of logic level requirements and providing design flexibility.
  •   
  • High-Speed Operation: ON Semiconductor's technology ensures that the MC74AC373DW operates at high speeds, making it ideal for high-performance systems.
  •   
  • Low Power Consumption: The IC is designed for low power consumption, which is critical for battery-powered and energy-saving applications.

Applications

      
  • Buffer registers
  •   
  • I/O ports
  •   
  • Bidirectional bus drivers
  •   
  • Working memory for data storage
  •   
  • Control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74AC373DW is no exception. It is produced under stringent quality control measures to ensure high reliability and performance consistency. This product is suitable for industrial and commercial applications where dependable operation is a must.

Package and Supply

The MC74AC373DW is offered in a SOIC-20W package, which is a surface-mount, wide-body package that saves space on printed circuit boards. ON Semiconductor provides these ICs in tube or tape and reel packaging options, facilitating ease of use in manufacturing environments.

For designers and engineers looking for a reliable octal transparent latch with high-speed capabilities, the MC74AC373DW from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4645 $51.0950
265+ $0.3811 $100.9915
410+ $0.3692 $151.3720
560+ $0.3573 $200.0880
725+ $0.3454 $250.4150
970+ $0.3097 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess