EN
  • EN
  • DE

MC74AC574

Part No MC74AC574
Manufacturer ON Semiconductor
Description Octal D Flip-Flop with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219185-MC74AC574
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC574 CAD Model

Description

The MC74AC574 is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor. This device is designed to feature eight edge-triggered flip-flops with individual D-type inputs and 3-State outputs. It is a versatile component that is widely used in a variety of digital applications requiring the storage and retrieval of data bits.

Each flip-flop has a direct clear input and data input, which are used to store data when the clock input is at a rising edge. The data on the D input may be accepted by the flip-flops on the positive edge of the clock. Additionally, the 3-State outputs provide the ability to put the eight outputs in a high-impedance state, which is essential for interfacing with bus-oriented systems where multiple outputs must effectively "disconnect" to allow for data flow from other sources.

Key Features:

  • High-Speed Operation: The MC74AC574 is capable of operating at high speeds, making it suitable for high-performance data storage and transfer applications.
  • Wide Operating Voltage Range: It operates on a wide voltage range from 2V to 6V, providing flexibility in different system voltage levels.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and power-sensitive designs.
  • High Output Drive: The MC74AC574 can drive up to 24mA at the outputs, allowing for the direct drive of LEDs and other high-current devices.
  • 3-State Outputs: The inclusion of 3-State outputs enables the device to be used in bus-oriented applications, providing high-impedance states when needed.

Applications:

The ON Semiconductor MC74AC574 is suitable for a wide range of applications including, but not limited to, temporary storage of data, communication buffers, and register banks in microprocessor or microcontroller-based systems. Its ability to interface with bus systems makes it an excellent choice for complex digital systems requiring efficient data management and transfer.

In summary, the MC74AC574 from ON Semiconductor is a reliable and robust component that offers designers the performance and flexibility needed for advanced digital systems. Its high-speed operation, combined with the practicality of 3-State outputs, makes it an ideal choice for modern electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1280 $50.7600
110+ $0.9256 $101.8160
170+ $0.8967 $152.4390
235+ $0.8677 $203.9095
300+ $0.8388 $251.6400
400+ $0.7520 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess