EN
  • EN
  • DE

MC74ACT10MEL

Part No MC74ACT10MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 111230-MC74ACT10MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT10MEL CAD Model

Description

ON Semiconductor MC74ACT10MEL Triple 3-Input NAND Gate

The MC74ACT10MEL is a high-performance CMOS product from ON Semiconductor that features a triple 3-input NAND gate, designed to operate with exceptional speed and reliability. This integrated circuit is part of ON Semiconductor's AC series, which is renowned for its low power consumption and high noise immunity equivalent to its LS-TTL counterparts. The device is fabricated with silicon gate CMOS technology, ensuring that it meets the stringent requirements of high-speed operation while maintaining the low power dissipation of CMOS integrated circuits.

Each of the three NAND gates in the MC74ACT10MEL operates independently, providing designers with flexibility and the ability to implement multiple logic functions within a single package. This makes it an ideal choice for a wide range of applications, including industrial control systems, data processing, communication equipment, and any other systems that require high-speed logic operations.

The MC74ACT10MEL is housed in a compact surface-mount EIAJ-14 package, making it suitable for space-constrained applications. Its operating voltage range of 4.5V to 5.5V allows for compatibility with standard 5V digital systems, and it also features a high drive capability, with the ability to drive up to 15 LS-TTL loads. Additionally, the device has a high output current of -24mA and 24mA in both high and low states, respectively, which is beneficial for driving heavier loads.

Key features of the MC74ACT10MEL include:

  • Triple 3-input NAND gate configuration for versatile logic applications.
  • High-speed CMOS technology with LS-TTL compatible drive capabilities.
  • Low power consumption for energy-efficient design.
  • Wide operating voltage range (4.5V to 5.5V) for system flexibility.
  • High noise immunity characteristic of CMOS devices.
  • Surface-mount EIAJ-14 package for efficient use of PCB space.
  • Capability to drive up to 15 LS-TTL loads, ensuring compatibility with various digital components.

Overall, the ON Semiconductor MC74ACT10MEL is a robust and versatile NAND gate solution that delivers high-speed logic operations with the efficiency and reliability required for modern electronic systems. Its combination of speed, power efficiency, and drive capability makes it a superior choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4920 $60.4120
26+ $4.5057 $117.1482
40+ $4.3647 $174.5880
55+ $4.2250 $232.3750
71+ $4.0841 $289.9711
95+ $3.6614 $347.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess