EN
  • EN
  • DE

MC74ACT138

Part No MC74ACT138
Manufacturer ON Semiconductor
Description 1-of-8 Decoder/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219228-MC74ACT138
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT138 CAD Model

Description

ON Semiconductor MC74ACT138 Decoder/Demultiplexer

The MC74ACT138 is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its precision and reliability in digital systems. This particular device is a 3-to-8 line decoder/demultiplexer fabricated with silicon gate CMOS technology, which ensures its compatibility with the TTL logic families while maintaining the low power consumption and high noise immunity characteristic of CMOS integrated circuits.

Featuring three binary select inputs (A, B, and C), the MC74ACT138 can decode any combination of these inputs into one of eight mutually exclusive outputs. Each output can drive up to 15 LSTTL loads, which makes this component highly versatile for various applications. The device is equipped with three enable inputs, two active-low (E1 and E2) and one active-high (E3), which must all be satisfied to enable the device's decoding function. This multiple enable function allows for easy parallel expansion to a 1-of-24 decoder with just two MC74ACT138 ICs and one inverter.

ON Semiconductor's MC74ACT138 is designed for use in high-performance memory decoding or data-routing applications, requiring very short propagation delay times. It operates over a broad voltage range of 4.5V to 5.5V and provides a guaranteed noise margin of 1.5V. The device's demultiplexing capability also makes it useful for implementing complex logic functions.

The IC is available in multiple package options, including the 16-pin DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), offering flexibility for various PCB (Printed Circuit Board) designs. The MC74ACT138 is also characterized for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions.

ON Semiconductor's commitment to quality ensures that the MC74ACT138 meets stringent standards, providing designers with confidence when incorporating this decoder/demultiplexer into their digital systems. Whether you're working on complex data routing, memory interfacing, or control logic, the MC74ACT138 offers a high-performance solution that integrates seamlessly into a wide array of electronic applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess