The MC74F04DR2 from ON Semiconductor is a high-performance, fast-switching hex inverter integrated circuit (IC) that is a vital component in digital electronics. This small but powerful device is designed to be used in a variety of applications where signal inversion is required, such as in computing systems, communication equipment, and control systems.
Key Features
- Logic Type: Hex Inverter - The IC contains six independent inverter gates that can invert six input signals simultaneously.
- Supply Voltage Range: 4.5V to 5.5V - This makes it suitable for TTL (Transistor-Transistor Logic) level digital circuits.
- Operating Temperature: -55°C to 125°C - The device can operate reliably in extreme environmental conditions.
- High-Speed Performance: The MC74F04DR2 is capable of fast switching, providing quick response times for high-speed digital applications.
- Low Power Dissipation: The IC is designed to consume minimal power, making it ideal for battery-powered devices and energy-efficient systems.
- Surface-Mount Package: Available in SOIC-14 packaging, it is suitable for automated assembly processes and saves board space.
Applications
The versatility of the MC74F04DR2 allows it to be used in a wide array of applications. It is commonly found in digital signal processing, data manipulation, pulse shaping, and as a buffer to increase the drive capability of digital signals. Its robustness also makes it suitable for industrial control systems, where reliable operation under harsh conditions is essential.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74F04DR2 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device also meets stringent industry certifications, providing further assurance of its durability and longevity in the field.
Ordering Information
The MC74F04DR2 is available for ordering from ON Semiconductor and its authorized distributors. Detailed datasheets, technical specifications, and ordering options can be found on the ON Semiconductor website or by contacting their sales team directly.