EN
  • EN
  • DE

MC74F174DR2

Part No MC74F174DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D TYPE BUS INTERFACE P / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Package Bulk
Product Status Active
Base Product Number 74F174
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883622-MC74F174DR2
Ultra Librarian 3D Model Ultra Librarian MC74F174DR2 CAD Model

Description

Product Overview: MC74F174DR2 from ON Semiconductor

The MC74F174DR2 is a high-performance integrated circuit manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device belongs to the 74F series, which is known for its fast speeds and excellent power efficiency, making it a suitable choice for a wide range of digital applications.

Key Features

  • Hex D-Type Flip-Flop: The MC74F174DR2 features six edge-triggered, D-type flip-flops with clear inputs, providing robust storage and data transfer capabilities in a compact package.
  • High-Speed Operation: Engineered for rapid performance, this component is capable of handling fast clock rise and fall times, ensuring swift data processing in critical applications.
  • Clear Function: Each flip-flop has an individual clear input, which when activated, sets the output to a low state, providing a reliable reset mechanism for the system.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range, making it versatile for various industrial and consumer environments.
  • Low Power Consumption: Designed with power efficiency in mind, the MC74F174DR2 helps to minimize energy usage in electronic systems, contributing to longer battery life and reduced heat generation.

Applications

The MC74F174DR2 is adept for use in a multitude of digital circuits where high-speed and reliable flip-flop operations are essential. It is commonly utilized in:

  • Computing systems
  • Communication equipment
  • Data storage devices
  • Industrial control systems
  • Instrumentation

Technical Specifications

ON Semiconductor's MC74F174DR2 comes in a SOIC-16 package, offering a compact footprint for space-constrained applications. It has a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems. The device also features a robust ESD tolerance, ensuring durability and longevity even in environments prone to electrostatic discharge.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74F174DR2 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent standards expected by the industry. Customers can trust in the reliability and performance of this component for their digital systems.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess