EN
  • EN
  • DE

MC74F181N

Part No MC74F181N
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description ARITHMETIC LOGIC UNIT, F/FAST SE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Bulk
Product Status Active
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number 74F181
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857764-MC74F181N
Ultra Librarian 3D Model Ultra Librarian MC74F181N CAD Model

Description

ON Semiconductor MC74F181N: 4-Bit Arithmetic Logic Unit (ALU)

The ON Semiconductor MC74F181N is a high-performance, 4-bit arithmetic logic unit (ALU) designed to deliver efficient and reliable computing power for a variety of digital systems. This integrated circuit is a fundamental building block for central processing units (CPUs), and it is capable of executing a wide range of arithmetic and logic operations, making it an essential component in the design of microprocessors, microcontrollers, and other complex digital circuits.

Key Features:

  • Operational Versatility: The MC74F181N can perform 16 different arithmetic operations and 16 logical operations, including addition, subtraction, increment, decrement, and functions such as AND, OR, XOR, and NOT.
  • High-Speed Performance: Designed with speed in mind, this ALU operates at fast propagation delay times, ensuring quick processing and throughput for high-speed computing applications.
  • Expandability: Multiple MC74F181N units can be cascaded to create 8-bit, 16-bit, or larger ALUs, providing scalability for various data widths and processing requirements.
  • Direct TTL Compatibility: The device is TTL compatible, allowing it to interface directly with other TTL logic families without the need for additional level-shifting components.
  • Standard DIP Package: Housed in a standard 24-pin DIP (Dual In-line Package), the MC74F181N is suitable for easy insertion into sockets or soldering onto printed circuit boards.

Applications:

The MC74F181N is ideal for use in a wide range of computing and digital systems, including:

  • Microprocessor and microcontroller-based systems
  • Computational blocks in digital signal processing (DSP)
  • Programmable logic devices and FPGAs
  • General-purpose high-speed arithmetic operations

Conclusion:

ON Semiconductor's MC74F181N is a robust and versatile ALU that offers designers the ability to perform complex arithmetic and logic functions with ease. Its high-speed operation, coupled with its expandability and TTL compatibility, makes it a popular choice for engineers looking to create efficient and powerful digital systems. Whether for educational purposes, prototyping, or commercial product design, the MC74F181N provides a reliable solution for computational needs.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess