EN
  • EN
  • DE

MC74HC00AN

Part No MC74HC00AN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 074579-MC74HC00AN
Ultra Librarian 3D Model Ultra Librarian MC74HC00AN CAD Model

Description

Product Overview: MC74HC00AN from ON Semiconductor

The MC74HC00AN is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and versatility in a wide range of digital applications. This device is part of the 74HC series, which is well-known for its high-speed CMOS technology. The product is particularly designed to operate with a power supply range of 2V to 6V, making it suitable for low-power systems while maintaining compatibility with most TTL circuits.

Key Features

  • Logic Type: The MC74HC00AN is a quad 2-input NAND gate, providing four independent NAND gates in a single package.
  • High-Speed Operation: It is characterized by fast switching speeds, which are comparable to equivalent bipolar Schottky TTL while offering the low power consumption of standard CMOS integrated circuits.
  • Low Power Consumption: The device has a typical low power dissipation, which makes it an excellent choice for battery-operated and power-sensitive applications.
  • Output Drive Capability: The MC74HC00AN can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Pin Configuration: It comes in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into various electronic systems.

Applications

The MC74HC00AN is used extensively in digital systems where high-speed NAND gate logic is required. Applications include:

  • Logic circuit design and implementation
  • Signal processing
  • Computer systems
  • Controllers
  • Communication systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC00AN is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability. The device is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with all the necessary information for successful implementation.

Environmental Compliance

The MC74HC00AN is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with environmental safety in mind, avoiding the use of certain hazardous materials commonly found in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess