EN
  • EN
  • DE

MC74HC03A

Part No MC74HC03A
Manufacturer ON Semiconductor
Description Quad 2-Input NAND Gate with Open-Drain Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01/P2
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747340-MC74HC03A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC03A CAD Model

Description

The MC74HC03A is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in powering innovation across various electronic applications. This device belongs to the 74HC series, which is a line of high-speed CMOS logic integrated circuits.

Key Features

  • Logic Type: The MC74HC03A is a Quadruple 2-Input NAND Gate with open-drain outputs, providing a versatile logic component for a wide range of digital applications.
  • High-Speed CMOS Technology: This IC is fabricated with silicon gate CMOS technology, ensuring low power consumption and a high noise immunity characteristic of CMOS integrated circuits.
  • Output Drive Capability: The open-drain outputs allow for higher voltage loads up to 10V, making it suitable for interfacing with different logic levels and driving heavier loads.
  • Operating Voltage Range: The MC74HC03A operates at a wide range of voltages from 2V to 6V, providing flexibility for use in various systems and ensuring compatibility with TTL levels.

Applications

With its robust design, the MC74HC03A is ideal for an array of applications, including:

  • Logic level conversion
  • Power management systems
  • Embedded systems
  • Signal processing
  • Automotive and industrial electronics

Quality and Reliability

ON Semiconductor ensures that the MC74HC03A meets rigorous quality standards, providing reliable performance for critical applications. Each device undergoes comprehensive testing to guarantee optimal functionality and longevity.

Environmental Compliance

The MC74HC03A adheres to environmental regulations, including RoHS and Pb-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability and the health and safety of consumers.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess