The SN75175 from Texas Instruments is a monolithic quadruple differential line receiver designed to meet the specifications of ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendations V.11 and X.27. This high-performance device is an ideal choice for implementing the physical layer of many high-speed data communication protocols.
Key Features
- Compatibility: The SN75175 is compatible with 3.3V and 5V systems, ensuring versatility across different digital systems.
- Integrated Features: It includes four independent differential line receivers with 3-state outputs, providing a compact solution for receiving data across long distances or in electrically noisy environments.
- Performance: The device is capable of operating at high speeds, which makes it suitable for high-speed data transmission requirements.
- Robust Design: The receivers feature positive and negative current limiting and are designed to withstand up to ±12V bus voltages, offering excellent protection against electrical transients.
- Thermal Shutdown: It also includes thermal shutdown protection to prevent damage from overheating.
Applications
The SN75175 is commonly used in a variety of applications that require robust and reliable data transmission, including:
- Telecommunications interfaces
- Industrial control systems
- Local area networks (LAN)
- Multi-point bus transmission systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.75V to 5.25V |
| Operating Temperature Range |
0°C to 70°C |
| Package Type |
DIP, SOIC |
| Number of Receivers |
4 |
The SN75175 is a reliable solution for designers looking to integrate differential line receiving capabilities into their systems with minimal additional components. With its robust feature set and adherence to industry standards, the SN75175 ensures a high level of performance for critical data communication tasks.