EN
  • EN
  • DE

MC74HC125A

Part No MC74HC125A
Manufacturer ON Semiconductor
Description Quad 3-State Noninverting Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219368-MC74HC125A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC125A CAD Model

Description

The MC74HC125A from ON Semiconductor is a high-performance, quad buffer/line driver designed to interface with bus lines in a digital system. This integrated circuit is fabricated with silicon gate CMOS technology, ensuring low power consumption and a high noise margin. It is capable of driving bus lines or buffer memory address registers with its robust output drivers.

The device features four independent buffer circuits, which can be used to isolate and protect sensitive circuitry. Each buffer has a separate output enable input, which, when high, puts the output in a high impedance state. This feature is particularly useful for multiplexing and bus-oriented applications, where data integrity and line control are critical.

Key Features:

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Output Current: High and Low sink capabilities
  • Supply Voltage Range: 2V to 6V, compatible with TTL levels
  • High Noise Immunity: Characteristic of CMOS devices
  • Output Enable Control: Separate control for each buffer
  • Pin Configuration: Industry-standard 14-pin package
  • Temperature Range: Suitable for operation in a wide temperature range

Applications:

The MC74HC125A is versatile and can be used in various applications, such as:

  • Bus driving for memory and address registers
  • Signal buffering and isolation
  • Data transmission systems
  • Input/output port expansion
  • Support for multiplexed data lines

ON Semiconductor's commitment to quality ensures that the MC74HC125A meets the industry's highest standards for performance and reliability. Whether you're designing a new system or upgrading an existing one, the MC74HC125A is a reliable choice for your digital buffering needs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,380+ $0.0148 $50.0240
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
17,545+ $0.0114 $200.0130
22,525+ $0.0111 $250.0275
30,305+ $0.0099 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess