EN
  • EN
  • DE

MC74HC125ADTG

Part No MC74HC125ADTG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER NON-INVERT 6V 14TSSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC125ADTGOS,ONSONSMC74HC125ADTG,MC74HC125ADTG-ND,2156-MC74HC125ADTG-OS
Standard Package 96
Win Source Part Number 1040290-MC74HC125ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HC125ADTG CAD Model

Description

ON Semiconductor MC74HC125ADTG Quad Buffer/Line Driver

The MC74HC125ADTG from ON Semiconductor is a high-performance, quad buffer/line driver integrated circuit designed to interface with standard logic levels. This device is fabricated using silicon gate CMOS technology, which ensures low power consumption while providing high-speed operation. It is a versatile component suitable for a wide range of digital applications, including signal buffering, line driving, and bus interfacing.

Key Features:

  • Logic Type: Quad Buffer, Line Driver with 3-State Outputs
  • Output Type: 3-State, allowing for bus-oriented applications
  • Number of Channels: 4, providing multiple driving lines from a single package
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements
  • High Output Current: Capable of sourcing or sinking 7.8 mA at 5V
  • Propagation Delay Time: Fast signal processing with a typical delay time of 8 ns at 5V
  • Package / Case: TSSOP-14, offering a compact form factor
  • Operating Temperature: -55°C to +125°C, suitable for industrial environments
  • Compliance: RoHS and Pb-Free, ensuring environmental safety and global acceptance

Applications:

The MC74HC125ADTG is ideal for a variety of applications where buffering or line driving with 3-state control is necessary. It can be used in:

  • Data bus interfacing and buffering
  • Signal gating
  • Driving heavy loads
  • Memory address drivers
  • Control systems
  • Communication systems

Product Summary:

The ON Semiconductor MC74HC125ADTG is a reliable and efficient solution for digital systems requiring high-quality buffering and line driving capabilities. Its 3-state outputs provide necessary control for bus-oriented systems, while its CMOS technology ensures low power dissipation and high noise immunity. With its wide operating temperature range and compliance with RoHS directives, it is an excellent choice for environmentally conscious applications demanding robust performance.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess