ON Semiconductor MC74HC132A Quad 2-Input NAND Schmitt Trigger
The MC74HC132A is a high-performance, quad 2-input NAND gate with Schmitt-trigger inputs, manufactured by ON Semiconductor. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications, from portable electronics to more complex logic systems.
Constructed with silicon gate CMOS technology, the MC74HC132A offers the advantage of high noise immunity and the capability to drive 10 LS-TTL loads. Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is particularly beneficial in applications where noise or longer wire lengths can affect signal edges.
The MC74HC132A features hysteresis between the positive-going and negative-going input thresholds, which is typically 1.3V at V<sub>CC = 4.5V, ensuring enhanced noise margin and improved switching reliability. This characteristic is particularly useful in applications that require a clean and stable output signal in the presence of input noise.
With its low power consumption and balanced propagation delay times, this device is a practical choice for implementing buffer, inverter, oscillator, flip-flop, and many other digital functions. The inputs are capable of accepting TTL logic levels, which means that the MC74HC132A can be used to interface with older technology, while still benefiting from the advantages of CMOS technology, such as reduced power dissipation.
The MC74HC132A is supplied in a 14-pin package, making it easy to integrate into a variety of circuit boards. Its pin configuration is designed for convenient placement in standard breadboards and sockets. The robustness of the device is further enhanced by its latch-up performance, which meets the JEDEC standard JESD78, ensuring reliable operation even under the most demanding conditions.
In summary, the ON Semiconductor MC74HC132A Quad 2-Input NAND Schmitt Trigger is a versatile, high-performance solution for a multitude of digital applications requiring clean signal processing, low power, and ease of integration.