EN
  • EN
  • DE

MC74HC14AFELG

Part No MC74HC14AFELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIG INV HEX 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.2 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 119794-MC74HC14AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC14AFELG CAD Model

Description

Product Overview: MC74HC14AFELG

The MC74HC14AFELG is a high-performance integrated circuit from ON Semiconductor, designed to provide reliable and efficient logic operations in a variety of electronic applications. This device belongs to the 74HC series, which is well-known for its high-speed CMOS technology.

Key Features

  • Hex Schmitt-Trigger Inverters: The MC74HC14AFELG contains six independent Schmitt-Trigger inverters, making it ideal for applications requiring signal conditioning due to its inherent noise immunity and hysteresis characteristics.
  • Advanced CMOS Technology: The use of high-speed CMOS technology ensures low power consumption while maintaining high speed. This makes the MC74HC14AFELG suitable for battery-powered and portable devices.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, the device provides flexibility for use in systems with different power levels.
  • High Noise Immunity: The MC74HC14AFELG offers excellent noise immunity, which is critical for stable performance in electrically noisy environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with various logic families and the ability to drive multiple inputs.

Applications

The versatile nature of the MC74HC14AFELG makes it suitable for a wide range of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock circuits
  • Logic circuitry requiring high noise immunity
  • Consumer electronics
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC14AFELG is manufactured under stringent conditions to ensure reliability and performance consistency. It is available in a Pb-free package, demonstrating ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This will offer comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration of the MC74HC14AFELG into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7397 $59.1760
195+ $0.6070 $118.3650
295+ $0.5880 $173.4600
410+ $0.5691 $233.3310
525+ $0.5500 $288.7500
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess