EN
  • EN
  • DE

MC74HC151F

Part No MC74HC151F
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8INPT DATA SLCTR/MLTPLXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 74HC151
Standard Package 1,480 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883665-MC74HC151F
Ultra Librarian 3D Model Ultra Librarian MC74HC151F CAD Model

Description

ON Semiconductor MC74HC151F 8-Input Multiplexer

The MC74HC151F is a high-performance CMOS 8-input multiplexer from ON Semiconductor that is designed to handle digital data selection with precision and efficiency. This integrated circuit is particularly well-suited for applications requiring the selection of one line of data from up to eight sources. The MC74HC151F offers a significant advantage in that it simplifies circuit design by reducing the number of components required for data selection tasks.

The device features a binary control input, A/B/C, which is used to select one of the eight data input lines, I0 to I7. The selected input is then presented at the output, Y. Additionally, there is an enable input, E, which when held high, forces the output Y to a low state regardless of the other inputs. This feature allows for the multiplexer to be effectively disabled when not in use, helping to conserve power and reduce potential interference.

The MC74HC151F operates over a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both TTL and CMOS technologies. Its low power consumption and high noise immunity are characteristic of CMOS integrated circuits, ensuring reliable performance in a diverse range of electronic systems.

With its compact SOP-16 package, the MC74HC151F is designed for space-conscious applications. It is widely used in digital systems such as data routing, signal gating, control logic, and function generation. The device's high speed and low power dissipation make it an excellent choice for portable and battery-operated equipment.

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HC151F is no exception. It is manufactured under strict quality control standards, ensuring consistent performance and durability for the end user. Whether used in industrial control systems, communication devices, or consumer electronics, the MC74HC151F provides a reliable solution for digital data multiplexing needs.

For detailed specifications and application information, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess