EN
  • EN
  • DE

MC74HC161

Part No MC74HC161
Manufacturer ON Semiconductor
Description Presettable Counters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219405-MC74HC161
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC161 CAD Model

Description

ON Semiconductor MC74HC161: 4-Bit Binary Counter

The ON Semiconductor MC74HC161 is a high-performance, integrated circuit designed for counting applications in digital systems. It is a 4-bit binary counter that belongs to the 74HC family, known for its high-speed CMOS technology. This device is a versatile counter that features synchronous counting and asynchronous reset, making it ideal for a wide range of applications including timers, frequency dividers, and event counters.

Key Features

  • Synchronous Counting: The MC74HC161 counts synchronously, which means that the outputs change precisely on the clock's rising edge, ensuring accurate and reliable counting for high-speed operations.
  • Asynchronous Reset: An asynchronous reset input is provided which, when activated, sets all four bits of the counter to zero regardless of the clock input, allowing for quick and immediate resetting of the count.
  • Expandability: The counter can be easily expanded by cascading additional counters, thanks to the ripple carry output. This feature allows for the construction of counters with longer bit lengths for more complex applications.
  • Low Power Consumption: The MC74HC161 is designed to operate with low power consumption, making it suitable for battery-powered devices and other power-sensitive applications.
  • Wide Operating Voltage Range: It has a wide operating voltage range from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with TTL levels.
  • Output Drive Capability: This counter can drive up to 10 LSTTL loads, which means it can directly interface with most logic families without additional buffering.

Applications

The MC74HC161 is highly suitable for a variety of digital applications. Common uses include:

  • Digital clocks and watches
  • Programmable dividers
  • Frequency counters
  • Timers and time-delay circuits
  • Sequential state machines

With its robust feature set and ON Semiconductor's commitment to quality, the MC74HC161 is a reliable choice for designers and engineers who require a dependable 4-bit binary counter for their digital systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5811 $52.2990
210+ $0.4768 $100.1280
325+ $0.4619 $150.1175
450+ $0.4470 $201.1500
580+ $0.4321 $250.6180
775+ $0.3874 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess