EN
  • EN
  • DE
  • IT

MC74HC174A

Part No MC74HC174A
Manufacturer ON Semiconductor
Description Hex D Flip-Flop with Common Clock and Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219420-MC74HC174A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC174A CAD Model

Description

ON Semiconductor MC74HC174A Hex D-Type Flip-Flop with Clear

The MC74HC174A is a high-speed, integrated circuit chip from ON Semiconductor, designed to provide efficient and reliable performance for a wide range of digital applications. This device is a member of the high-performance silicon-gate CMOS (Complementary Metal-Oxide-Semiconductor) family and features six D-type flip-flops with individual clear inputs.

Each flip-flop in the MC74HC174A has a separate direct clear (CD\) input and a D-type data input. The device operates on the edge-triggered mechanism, capturing data on the rising edge of the clock signal. Once the clock input (CP) goes from low to high, the data present at the D inputs is transferred to the Q outputs. The clear function is asynchronous, meaning it is independent of the clock input and, when activated, will set the Q outputs to a low state regardless of any other input condition.

This versatile IC is designed to interface with standard logic families and is suitable for a variety of uses, including control registers, shift registers, and flip-flop-based functions. The MC74HC174A's CMOS technology offers significant power savings over its TTL (Transistor-Transistor Logic) counterparts, making it a preferred choice for battery-operated devices, portable equipment, and other power-sensitive applications.

The MC74HC174A operates over a broad voltage range from 2V to 6V and features a standardized symmetrical output drive, which provides both high sink and source capability. This ensures compatibility with a wide array of interfacing products and helps to simplify system design. Furthermore, the chip boasts low power consumption and balanced propagation delays, contributing to its overall efficiency.

With its robust latch-up performance, the MC74HC174A exceeds 100mA per JESD 78 Class II standards, ensuring reliability even under stress conditions. Packaged in a variety of options, including SOIC, TSSOP, and PDIP, the MC74HC174A provides flexibility in hardware design and is suitable for automated assembly processes.

For engineers and designers looking for a reliable flip-flop solution, the ON Semiconductor MC74HC174A offers a blend of performance, power efficiency, and design flexibility, making it an excellent choice for advanced digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2070 $65.2050
760+ $0.1708 $129.8080
1,175+ $0.1655 $194.4625
1,615+ $0.1604 $259.0460
2,105+ $0.1539 $323.9595
2,805+ $0.1384 $388.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,285 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess