Product Overview: MC74HC273 from ON Semiconductor
The MC74HC273 is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of the HC family and is designed to provide optimal functionality in digital systems. It is a robust octal D-type flip-flop with clear, featuring eight flip-flops with single-rail outputs, making it ideal for applications that require the capture and storage of data.
Key Features
- Logic Type: Octal D-type Flip-Flop
- Output Type: Single-Rail Outputs
- High-Speed Performance: 2-6ns propagation delay
- Operating Voltage Range: 2V to 6V
- Low Power Consumption: 20μA maximum ICC
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
- Clear Function: Asynchronous Master Reset
- Pin Configuration: Industry-standard 20-pin package
Applications
The MC74HC273 is versatile and can be used in a wide range of applications including:
- Registering and buffering of data
- Control systems
- Communication systems
- Data management systems
- Processors and computing equipment
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74HC273 is subjected to rigorous testing and quality control procedures, ensuring reliability and performance in even the most demanding environments.
Environmental Compliance
The MC74HC273 adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it a responsible choice for electronic manufacturers looking to reduce their environmental impact.
For detailed specifications, technical documents, and more information about the MC74HC273, visit the ON Semiconductor website or contact their customer support team.