Product Overview: MC74HC373ADW by ON Semiconductor
The MC74HC373ADW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the HC family and is a non-inverting octal transparent latch with three-state outputs. It is widely used in a variety of digital applications where the storage of code or data is necessary.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Number of Channels: 8
- Input Level: CMOS
- High-Performance Silicon-Gate CMOS: The MC74HC373ADW is built using silicon-gate CMOS technology which ensures low power consumption and high noise immunity.
- Package / Case: SOIC-20 Wide
- Operating Temperature: -55°C to +125°C, suitable for various environmental conditions.
Applications
The versatile nature of the MC74HC373ADW makes it suitable for a wide range of applications, including:
- Buffering and storage
- Control systems
- Bus-oriented systems
- Data management
- Communication systems
Performance and Quality
ON Semiconductor ensures that the MC74HC373ADW meets high-quality standards with thorough testing and validation. The device's performance is characterized by its fast propagation delay and low power dissipation. Furthermore, it is compatible with all forms of logic and capable of driving large loads while maintaining stability.
Environmental Compliance
The MC74HC373ADW adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious applications.
Ordering Information
To order the MC74HC373ADW or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. The product is available in tube or tape and reel packaging, allowing for flexibility in order quantity and delivery options.