EN
  • EN
  • DE

MC74HC4020AD

Part No MC74HC4020AD
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883692-MC74HC4020AD
Ultra Librarian 3D Model Ultra Librarian MC74HC4020AD CAD Model

Description

The MC74HC4020AD is a high-performance integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is a member of the high-speed CMOS family and is a 14-stage binary counter. It features advanced silicon-gate CMOS technology, which ensures low power consumption and a broad range of operating conditions.

Key Features

  • High-Speed Performance: The MC74HC4020AD operates at exceptional speed, thanks to ON Semiconductor's CMOS technology, which also allows for a significant reduction in power consumption compared to traditional counters.
  • Wide Operating Voltage Range: With a versatile voltage range of 2V to 6V, this device can be used in a variety of electronic applications, providing designers with flexibility in system design.
  • Low Power Consumption: The low power requirements of the MC74HC4020AD make it an ideal choice for battery-operated devices, as it helps extend battery life and reduces the overall power footprint of the system.
  • Output Drive Capability: This binary counter can drive up to 10 LSTTL loads, which is beneficial when interfacing with other logic families within a system.
  • Standardized Symmetrical Output Characteristics: The device ensures consistent performance with its symmetrical output characteristics, making it reliable for precision applications.
  • Pin and Function Compatibility: The MC74HC4020AD offers compatibility with the standard 4020B type, simplifying integration into existing designs.

Applications

The MC74HC4020AD is suitable for a wide range of applications, including:

  • Time Delay Circuits
  • Counter Circuits
  • Frequency Dividers
  • Time-Base Generators
  • Alarm Systems
  • Embedded Systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74HC4020AD is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. This commitment to quality makes the MC74HC4020AD a trusted choice for engineers and designers looking for a reliable binary counter solution.

You May Also Be Interested in

Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4595 $57.9735
32+ $3.6590 $117.0880
49+ $3.5447 $173.6903
68+ $3.4304 $233.2672
88+ $3.3160 $291.8080
117+ $2.9730 $347.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess