The MC74HC4040 from ON Semiconductor is a high-performance CMOS 12-stage binary ripple counter well-suited for a variety of applications across numerous industries. Its advanced silicon-gate CMOS technology ensures low power consumption and a broader operating voltage range, making it a versatile choice for designers.
Key Features
- High-Speed Operation: The MC74HC4040 is capable of fast counting operations, which is essential for high-speed computing and processing tasks.
- Wide Operating Voltage Range: It operates comfortably between 2V to 6V, accommodating a wide range of power supply conditions.
- Low Power Consumption: Its CMOS technology significantly reduces power usage, making it ideal for battery-operated devices.
- Output Drive Capability: The device can drive up to 10 LSTTL loads, offering compatibility with various logic families.
- Standardized Symmetrical Output Characteristics: This feature ensures reliable performance across different operational conditions.
- Pin and Function Compatibility: The counter is compatible with the MC14040B, providing ease of integration into existing designs.
Applications
The MC74HC4040 is commonly used in applications such as:
- Time Delay Generators
- Frequency Dividers
- Counters
- Time Sequence Generators
- And many other applications that require a reliable binary counter.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the MC74HC4040 is no exception. The device is rigorously tested to ensure it meets the industry standards for reliability and performance, making it a trusted component for your electronic designs.
Environmental Compliance
The MC74HC4040 adheres to ON Semiconductor's environmental compliance, ensuring that it meets current RoHS directives for environmental sustainability.