EN
  • EN
  • DE

USB5537B-6080AKZE

Part No USB5537B-6080AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 72-VFQFN Exposed Pad
Case / Package 72-QFN (10x10)
Family Name USB5537
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902344-USB5537B-6080AKZE
Ultra Librarian 3D Model Ultra Librarian USB5537B-6080AKZE CAD Model

Description

Microchip Technology's USB5537B-6080AKZE

The USB5537B-6080AKZE is a high-performance USB 3.0 hub controller from the renowned semiconductor manufacturer Microchip Technology. This advanced product is designed to cater to the needs of fast-paced data transfer environments, providing an efficient and reliable solution for expanding USB capabilities in various applications.

Featuring a 7-port configuration, the USB5537B-6080AKZE hub controller facilitates the connection of multiple devices simultaneously, making it an ideal choice for desktop and laptop computers, docking stations, monitors, and many other consumer electronics. It supports SuperSpeed USB (USB 3.0) data rates up to 5 Gbps, ensuring that data moves quickly and seamlessly between connected devices.

The device is built with an emphasis on performance and power efficiency. It includes battery charging support, such as the USB-IF Battery Charging Specification Rev. 1.2, which allows for faster charging of portable devices. Additionally, it features configurable Vendor ID (VID) and Product ID (PID) settings via an external EEPROM, providing customization options for OEMs.

The USB5537B-6080AKZE also boasts a robust design with built-in electrostatic discharge (ESD) protection, safeguarding connected devices against voltage spikes and ensuring system stability. Its small footprint and low-power operation make it a versatile solution that can be easily integrated into space-constrained designs without compromising performance.

With its comprehensive feature set, including MultiTRAK™ technology that provides multiple transaction translators for dedicated bandwidth, the USB5537B-6080AKZE hub controller stands out as a powerful component for expanding USB functionality. It is designed to be plug-and-play and hot-swap compatible, which simplifies installation and maintenance for end-users.

For developers and designers looking for a reliable USB hub solution, the USB5537B-6080AKZE from Microchip Technology offers a perfect balance of speed, power, and flexibility, making it a top choice for cutting-edge USB connectivity solutions.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5748 $64.7244
6+ $17.7024 $106.2144
9+ $17.1492 $154.3428
13+ $16.5960 $215.7480
16+ $16.0428 $256.6848
21+ $14.3832 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,186 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess