EN
  • EN
  • DE

MC74HC4046ADG

Part No MC74HC4046ADG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 13MHz
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116892-MC74HC4046ADG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Motor Drive & Control, Industrial
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian MC74HC4046ADG CAD Model

Description

The MC74HC4046ADG from ON Semiconductor is a high-performance silicon-gate CMOS Phase-Locked Loop (PLL) device that is designed to be used in a wide variety of applications, ranging from communications to data processing and control systems. This versatile IC incorporates three main components: a Voltage-Controlled Oscillator (VCO), a Phase Comparator, and a Lock Detector, providing a complete PLL circuit in a single package.

Key Features:

  • High-Performance Silicon-Gate CMOS: The MC74HC4046ADG is built with silicon-gate CMOS technology, which ensures low power consumption and a high noise immunity characteristic of CMOS circuitry.
  • Voltage-Controlled Oscillator (VCO): The VCO can operate over a wide frequency range, controlled by an external resistor and capacitor, or by applying an external voltage. This flexibility makes it suitable for various applications.
  • Phase Comparators: Two phase comparators are provided, each designed with different characteristics to suit various applications. Phase Comparator I is intended for applications requiring a high comparison frequency, whereas Phase Comparator II is optimized for low noise operation.
  • Lock Detector: The lock detector provides a signal when the VCO frequency is approximately equal to the input frequency, indicating that the PLL is in lock.
  • Wide Supply Voltage Range: The MC74HC4046ADG operates over a broad supply voltage range from 2V to 6V, making it compatible with most TTL, CMOS, and low-voltage systems.
  • Lead-Free and RoHS Compliant: This product is offered in a lead-free package and is compliant with RoHS standards, ensuring environmental sustainability and global acceptance.

Applications:

The MC74HC4046ADG is designed for use in a variety of applications, including but not limited to:

  • Fm demodulation
  • Frequency synthesis and multiplication
  • Frequency discrimination
  • Signal conditioning
  • Data synchronization

With its robust feature set and ON Semiconductor's commitment to quality, the MC74HC4046ADG is an excellent choice for designers looking to implement a reliable PLL system in their next project.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 819 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess