EN
  • EN
  • DE

MC74HC4046AFG

Part No MC74HC4046AFG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase-Locked Loop | IC PHASE LOCKED LOOP 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 13MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number MC74HC4046A
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1219520-MC74HC4046AFG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4046AFG CAD Model

Description

Product Overview: MC74HC4046AFG

The MC74HC4046AFG is a high-performance silicon-gate CMOS device from ON Semiconductor that encompasses a trio of key components: a Voltage-Controlled Oscillator (VCO), a phase comparator, and a voltage regulator. This integrated circuit is designed to provide a complete phase-locked loop (PLL) system solution with a broad array of applications in telecommunications, data processing, and instrumentation fields.

Key Features

  • Voltage-Controlled Oscillator: The VCO within the MC74HC4046AFG has a linear frequency vs. voltage characteristic and a wide tuning range, making it suitable for a range of frequency synthesis and modulation applications.
  • Phase Comparators: Equipped with two different phase comparators, each with a unique characteristic, the device offers flexibility in choosing the appropriate phase detection method for a given application.
  • High Noise Immunity: The inherent noise immunity of the CMOS technology ensures reliable operation in environments with electrical noise.
  • Low Power Consumption: As a CMOS device, the MC74HC4046AFG has low power dissipation, making it ideal for battery-operated equipment.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 3V to 18V, accommodating various system power levels.

Applications

The versatile nature of the MC74HC4046AFG allows it to be used in a multitude of applications. It is particularly well-suited for:

  • FM modulation and demodulation systems
  • Signal conditioning and processing
  • Frequency synthesis and conversion
  • Timing and clock generation circuits
  • Data communications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4046AFG is no exception. It is manufactured in compliance with the highest industry standards, ensuring both high reliability and performance for critical applications.

Environmental Considerations

The MC74HC4046AFG is designed with environmental responsibility in mind, available in a lead-free package that meets current RoHS requirements, reducing the environmental impact of electronic components.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess