EN
  • EN
  • DE

MC74HC4052ADR

Part No MC74HC4052ADR
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725082-MC74HC4052ADR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4052ADR CAD Model

Description

ON Semiconductor MC74HC4052ADR Analog Multiplexer/Demultiplexer

The MC74HC4052ADR from ON Semiconductor is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit, designed to function effectively in a wide array of electronic applications. This device is part of the HC family, which signifies that it is fabricated using silicon gate CMOS technology, ensuring low power consumption along with high noise immunity characteristic of CMOS integrated circuits.

This particular model, the MC74HC4052ADR, comes in a compact SOIC-16 package, making it suitable for space-constrained applications while providing robust functionality. The device features two independent 4-channel multiplexers/demultiplexers with common select logic. This includes two binary control inputs, A and B, and an inhibit input, which allows for seamless channel selection and the ability to turn all channels off for power-saving purposes.

With its wide analog input voltage range and the ability to handle both digital and analog signals, the MC74HC4052ADR is incredibly versatile. It can be used in a multitude of applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

The device boasts a significant feature set, including:

  • Low ON Resistance: 125 Ω (typical) at VCC – VEE = 4.5V
  • Low Crosstalk between Switches
  • Wide Operating Voltage Range: 2V to 6V
  • High Noise Immunity Characteristic of CMOS Devices
  • Inherent Latch-up Performance

ON Semiconductor's MC74HC4052ADR is designed to be compatible with TTL levels, making it easy to interface with other logic families. This compatibility, along with its ability to operate from a wide range of power supply voltages, makes it a flexible choice for designers looking to incorporate an analog multiplexer/demultiplexer in their systems.

Overall, the MC74HC4052ADR is a reliable and cost-effective solution for those in need of a high-quality multiplexer/demultiplexer for their electronic designs. Its low power consumption, high noise immunity, and wide voltage range make it an excellent choice for both industrial and consumer applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess