EN
  • EN
  • DE

MC74HC4053ADG

Part No MC74HC4053ADG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers / Demultiplexers | IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 50pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC4053
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1219538-MC74HC4053ADG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC74HC4053ADG CAD Model

Description

ON Semiconductor MC74HC4053ADG Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4053ADG is a high-performance silicon-gate CMOS triple 2-channel analog multiplexer/demultiplexer with a wide operating voltage range. This versatile component is designed to handle both analog and digital signals, making it an essential part of many electronic circuits, from simple DIY projects to complex industrial systems.

The MC74HC4053ADG is characterized by its low power consumption and high noise immunity, typical of CMOS devices. It operates from a wide voltage range of 2V to 6V, providing compatibility with TTL, CMOS, and other logic families. This makes it a flexible choice for interfacing with various types of electronic equipment.

Featuring three separate digital select inputs (S0, S1, and S2) and an inhibit input, the device allows for precise control over signal routing. Each of the three switches conducts equally well in both directions when on and has an off-state that blocks voltages up to the power-supply levels. This bidirectional functionality means that the MC74HC4053ADG can be used to pass both analog and digital signals from input to output or vice versa.

The ON Semiconductor MC74HC4053ADG comes in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Its robust design ensures reliable operation in a variety of environmental conditions, making it a preferred choice for automotive, telecommunications, and data acquisition systems.

Engineers often utilize the MC74HC4053ADG in applications such as signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems. Its ability to switch and route high-speed signals with minimal signal distortion adds to its utility in a range of electronic applications.

In summary, the ON Semiconductor MC74HC4053ADG is a highly functional and reliable component that offers versatility, performance, and integration ease for a wide array of multiplexing and demultiplexing applications in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4355 $50.0825
280+ $0.3573 $100.0440
435+ $0.3462 $150.5970
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,311 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess