EN
  • EN
  • DE

MC74HC4066AFELG

Part No MC74HC4066AFELG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Single Supply Voltage (V+) 2 V to 12 V
-3db Bandwidth 160MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SOEIAJ-14
Win Source Part Number 044544-MC74HC4066AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC4066AFELG CAD Model

Description

Product Overview: MC74HC4066AFELG from ON Semiconductor

The MC74HC4066AFELG is a high-performance, silicon-gate CMOS device from ON Semiconductor that offers the precision and robustness required for advanced electronic applications. This quad analog switch is designed to be used in multiplexing and demultiplexing applications, signal gating, and in situations where low ON resistance and low OFF leakage currents are critical.

The device features four independent switches capable of conducting signals from analog inputs to outputs with minimal propagation delay and signal distortion. The MC74HC4066AFELG operates over a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic and is fully compatible with the industry standard 74HC4066 design.

Each switch is controlled by a digital input, which when set high, turns the switch on, allowing the flow of current between the input and output terminals. When set low, the switch is turned off, effectively isolating the input from the output. This precise control enables designers to create flexible signal routing configurations that can be dynamically altered in response to changing system requirements.

The MC74HC4066AFELG exhibits low ON resistance, typically around 70 ohms at 4.5V, which reduces power consumption and improves overall system efficiency. Additionally, the device's high noise immunity and low power dissipation make it an excellent choice for portable and battery-powered devices where power is at a premium.

ON Semiconductor's commitment to quality ensures that the MC74HC4066AFELG is manufactured to the highest standards, with rigorous testing for performance and reliability. Packaged in a Pb-free, RoHS-compliant SOEIAJ-14 package, it is designed for environmentally conscious applications that require the reduction of hazardous substances in electronic components.

In summary, the MC74HC4066AFELG is a versatile and reliable component for designers looking to implement analog switching with high fidelity and low power consumption. Its compatibility with various logic levels, combined with ON Semiconductor's reputation for quality, makes it an ideal choice for a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5851 $60.9467
40+ $2.9418 $117.6720
61+ $2.8494 $173.8134
84+ $2.7581 $231.6804
109+ $2.6657 $290.5613
145+ $2.3897 $346.5065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess