EN
  • EN
  • DE

MC74HC4316AN

Part No MC74HC4316AN
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad Analog Switch/Multiplexer/Demultiplexer with Separate Analog and Digital Power Supplies | IC MUX/DEMUX QUAD 1X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC74HC4316A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1219559-MC74HC4316AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4316AN CAD Model

Description

The MC74HC4316AN is a high-performance, quad analog switch/multiplexer/demultiplexer manufactured by ON Semiconductor. This integrated circuit is designed to operate as a precision analog switch that features low ON resistance and very low OFF leakage current. It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds similar to LSTTL.

Key Features

  • Wide Operating Voltage Range: The device can function over a wide operating voltage range of 2V to 6V, making it versatile for various applications.
  • Low Quiescent Current: Its CMOS technology ensures a low quiescent current, significantly reducing power consumption when in a steady state.
  • High Noise Immunity: The inherent characteristics of CMOS provide a significant level of immunity to electrical noise, which is crucial for stable performance in electrically noisy environments.
  • Fast Switching Speeds: Despite being CMOS, the MC74HC4316AN offers fast switching speeds, which is beneficial for high-frequency applications.
  • Low ON Resistance: The ON resistance is characteristically low, which is essential for maintaining signal integrity during switching.
  • Low OFF Leakage Current: The device also boasts a very low OFF leakage current, which enhances overall efficiency and reduces unintended power dissipation.

Applications

The ON Semiconductor MC74HC4316AN is suitable for a wide range of applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Chopper circuits
  • Modem switching
  • Function generator output switching

Package and Quality

The MC74HC4316AN is offered in a PDIP-16 package, which is well-suited for through-hole mounting on printed circuit boards. ON Semiconductor is committed to high standards of quality and reliability, and this product is no exception. It is designed and manufactured to meet or exceed the rigorous demands of the electronics industry, ensuring dependable performance in a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess