EN
  • EN
  • DE

MC74HC4316DR2

Part No MC74HC4316DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317298-MC74HC4316DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4316DR2 CAD Model

Description

ON Semiconductor MC74HC4316DR2 Quad Analog Switch/Multiplexer/Demultiplexer

The MC74HC4316DR2 is a high-performance, quad analog switch/multiplexer/demultiplexer integrated circuit, designed and manufactured by ON Semiconductor. This versatile component is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. Its design is optimized to handle both digital and analog signals, making it an excellent choice for a wide range of applications in telecommunications, instrumentation, and process control systems.

Key Features:

  • Wide Operating Voltage Range: The MC74HC4316DR2 operates over a wide voltage range from 2V to 6V, providing flexibility in various circuit designs and compatibility with TTL levels.
  • Low ON Resistance: Characterized by a low ON resistance, this IC provides efficient signal transmission with minimal signal loss, ensuring high-quality performance in your application.
  • High Noise Immunity: The inherent CMOS technology provides a high degree of noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Low Power Consumption: Its CMOS construction also ensures low power dissipation, making it suitable for battery-operated and power-sensitive designs.
  • Fast Switching Times: The device boasts fast switching times, with tON and tOFF specifications that enable quick signal routing and high-speed operation.

Applications:

The MC74HC4316DR2's ability to control both analog and digital signals makes it highly versatile. It can be used in a variety of applications, including:

  • Analog signal routing and multiplexing
  • Data acquisition systems
  • Communication systems
  • Signal gating
  • Audio and video switching
  • Sample and hold circuits

Package and Quality:

The MC74HC4316DR2 comes in a compact SOIC-16 package, which is ideal for space-constrained applications. ON Semiconductor is committed to high standards of quality, and this product is no exception, ensuring reliability and performance in your electronic designs.

With its combination of high-speed, low-power operation, and the ability to handle both analog and digital signals, the MC74HC4316DR2 from ON Semiconductor is an indispensable component for designers looking to create flexible and efficient electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess