EN
  • EN
  • DE

MC74HC4851AD

Part No MC74HC4851AD
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers with Injection Current Effect Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219569-MC74HC4851AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4851AD CAD Model

Description

The MC74HC4851AD from ON Semiconductor is a high-performance analog multiplexer/demultiplexer that offers exceptional design flexibility for a wide range of data acquisition systems and signal routing applications. This versatile integrated circuit is designed to handle both digital and analog signals, making it an ideal choice for mixed-signal environments.

Constructed with silicon gate CMOS technology, it boasts a significant advantage in terms of speed and power consumption over its counterparts. The MC74HC4851AD has a wide operating voltage range of 2V to 6V, which allows it to be used in various systems without the need for additional voltage regulation components.

The device features eight channels, with each channel controlled by a binary address decoded by three input control pins (S0, S1, and S2). Additionally, an enable pin (E) is provided to facilitate the simple on/off control of the device. This enables users to select any one of the eight channels to pass a signal from the common output/input terminal with high precision and minimal signal distortion.

The ON Semiconductor MC74HC4851AD is characterized by its low "ON" resistance and a very low quiescent power dissipation, which is particularly important in battery-operated devices where power efficiency is paramount. The "OFF" channels of the MC74HC4851AD exhibit a high degree of isolation to the "ON" channel, thus ensuring minimal crosstalk and interference between the channels.

Furthermore, the MC74HC4851AD has an ESD tolerance of 2000V, which provides a good level of protection against electrostatic discharge during handling and operation. Its pinout is arranged for ease of PCB layout, with all the switch terminals located at the side of the package to simplify the routing of analog signals.

This multiplexer/demultiplexer is available in a 16-pin SOIC package, which is suitable for automated assembly processes and compatible with standard PCB manufacturing techniques. The MC74HC4851AD is a reliable and cost-effective solution for designers looking to manage multiple signal paths efficiently within their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4017 $50.2125
305+ $0.3296 $100.5280
470+ $0.3193 $150.0710
650+ $0.3090 $200.8500
840+ $0.2987 $250.9080
1,125+ $0.2678 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess