EN
  • EN
  • DE

MC74HC541ADW

Part No MC74HC541ADW
Manufacturer ON Semiconductor
Description Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219581-MC74HC541ADW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC541ADW CAD Model

Description

Product Overview: MC74HC541ADW from ON Semiconductor

The MC74HC541ADW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The MC74HC541ADW functions as an octal buffer and line driver with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

This particular chip features eight non-inverting buffers with 3-state outputs, which can be used independently. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors. When the output enable (OE) input is high, the outputs are in a high impedance state, which is essential for preventing bus contention.

The MC74HC541ADW operates over a broad voltage range from 2V to 6V and offers the advantage of a low input current, which significantly reduces power consumption and makes it suitable for battery-operated applications. Its fast propagation delay times and high noise immunity characteristic of CMOS devices are coupled with the speed and driving capability of LSTTL (Low-power Schottky Transistor-Transistor Logic).

Packaged in a 20-pin SOIC (Small Outline Integrated Circuit) format, the MC74HC541ADW is space-efficient and ideal for surface-mount technology (SMT) use. This package type ensures a compact footprint on the PCB (Printed Circuit Board), which is critical for modern high-density electronic assemblies.

ON Semiconductor ensures that the MC74HC541ADW meets stringent quality and performance standards, making it suitable for a wide range of applications, including control systems, data communication, and signal processing. Its robustness and reliability are backed by ON Semiconductor's commitment to providing high-quality, energy-efficient devices that contribute to a greener and more sustainable future.

For designers and engineers looking for a reliable solution to interface with high-capacity buses in their digital systems, the MC74HC541ADW from ON Semiconductor offers a perfect blend of performance, power efficiency, and design flexibility.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess