EN
  • EN
  • DE

MC74HC573ANG

Part No MC74HC573ANG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TRANSP LATCH OCT 3ST 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74HC573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883709-MC74HC573ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC573ANG CAD Model

Description

The MC74HC573ANG is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and versatility in digital applications. This device is part of the 74HC series, which are high-speed CMOS logic octal latches with 3-state outputs, designed to interface with standard 15V digital systems.

Key Features

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Voltage: 2V to 6V
  • Output Current: 6mA
  • Propagation Delay Time: 18ns at 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP (0.300", 7.62mm)

Product Description

The MC74HC573ANG octal latch is designed to capture the data present on its D inputs when the Latch Enable (LE) input is high, and retain this data when LE is low. The device includes eight latches with three-state outputs for bus-organized systems applications. When the Output Enable (OE) input is low, the eight outputs are active and reflect the data that was set at the latches. When OE is high, the outputs are in a high impedance state, which is neither high nor low, allowing for bidirectional operation of data bus lines in a microprocessor or microcomputer system.

This device is fabricated with silicon gate CMOS technology, which provides a robust and static operation, retaining latch states even when the data inputs change. The MC74HC573ANG features a wide operating voltage range and is compatible with TTL levels, ensuring easy interfacing with various types of digital systems. Its fast propagation delay and high noise immunity make it an excellent choice for designing efficient and reliable digital systems.

Applications

  • Microprocessor/microcomputer systems
  • Buffer memory address registers
  • Bus drivers
  • Data storage and transfer
  • Communication systems

The MC74HC573ANG from ON Semiconductor is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry.

You May Also Be Interested in

ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9880 $63.9040
18+ $6.5546 $117.9828
28+ $6.3490 $177.7720
38+ $6.1446 $233.4948
49+ $5.9402 $291.0698
66+ $5.3257 $351.4962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess