EN
  • EN
  • DE

MC74HC86

Part No MC74HC86
Manufacturer ON Semiconductor
Description Quad 2-Input Exclusive OR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219617-MC74HC86
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC86 CAD Model

Description

ON Semiconductor MC74HC86 Quad 2-Input Exclusive OR Gate

The MC74HC86 from ON Semiconductor is a high-performance, quad 2-input Exclusive OR (XOR) gate integrated circuit, designed to operate with a wide range of supply voltages. This device is part of the high-speed CMOS family and offers the robustness and speed necessary for a variety of digital logic applications. Its ability to operate from 2V to 6V makes it suitable for battery-operated devices as well as standard 5V digital systems.

The MC74HC86 features four independent XOR gates, which are fundamental components in digital circuits used for comparing binary inputs and implementing parity generators and checkers. Each gate has two inputs and one output, and the output of the gate is high only when an odd number of inputs are high, providing a true logical equivalence operation.

With its balanced propagation delays and output transition times, the MC74HC86 delivers consistent performance that is critical in maintaining the integrity of high-speed signals. The low-power consumption and high noise immunity of CMOS technology, combined with the ability to drive 10 LSTTL loads, make this device a versatile choice for interfacing with TTL logic levels.

The MC74HC86 also includes features such as:

  • Standard Pin Configuration: This device comes in a standard 14-pin package which is compatible with other logic families and makes it easy to integrate into existing designs.
  • Low Quiescent Current: Its low power consumption in the static state helps in extending the life of battery-powered devices.
  • High Output Drive Capability: The MC74HC86 can drive up to 10 LSTTL loads, providing excellent signal driving capabilities.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Whether you're designing logic comparators, parity checkers, or need a reliable component for your digital signal processing needs, the ON Semiconductor MC74HC86 offers the performance and reliability required for your applications. Its industry-standard footprint and compatibility with multiple logic families ensure ease of use and integration into a wide array of designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess