EN
  • EN
  • DE

MC74HCT4051ADR2G

Part No MC74HCT4051ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers / Demultiplexers with LSTTL Compatible Inputs | IC MUX 8:1 100 OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Supply Voltage , Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Maximum) 200nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC74HCT4051A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219660-MC74HCT4051ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT4051ADR2G CAD Model

Description

ON Semiconductor MC74HCT4051ADR2G - Analog Multiplexer/Demultiplexer

The MC74HCT4051ADR2G is a high-performance, single 8-channel multiplexer/demultiplexer manufactured by ON Semiconductor. This versatile component is designed to function as a digital multiplexer for data routing applications, as well as an analog multiplexer for signal routing in various electronic systems. It is a crucial part of the 74HCT range, compatible with TTL levels while providing the benefits of CMOS technology, such as low power consumption and high noise immunity.

This device features a triple-buffered, binary control logic system that includes three selection inputs (S0, S1, and S2), an inhibit input, and an enable input that simplifies cascading of multiple devices. The MC74HCT4051ADR2G can handle both digital and analog signals, and it allows signals with amplitudes up to 5V (peak) to be transmitted in either direction. Each switch features a low ON resistance and a low OFF leakage current, ensuring efficient and reliable performance.

Packaged in a compact SOIC-16 package, the MC74HCT4051ADR2G is designed for space-constrained applications. It is well-suited for use in a wide range of applications, including signal gating, data routing, A/B switching, and the multiplexing of various signals such as audio, video, or other analog/digital data. Its robust design ensures that it can operate over a broad temperature range, making it suitable for industrial, automotive, and consumer markets.

Key features of the MC74HCT4051ADR2G include:

  • Low ON resistance: 70 Ω (typical) at Vcc = 4.5V
  • Low crosstalk between switches
  • High ON/OFF output voltage ratio
  • Wide operating voltage range: 2V to 6V
  • Low power consumption: 80 µA (maximum) at Vcc = 6V
  • Fast switching and propagation speeds
  • ESD performance: HBM > 2000V; MM > 200V
  • Pin and function compatible with the 4051 of the 4000B series

Whether for use in complex data processing systems or simple signal routing tasks, the MC74HCT4051ADR2G from ON Semiconductor represents a reliable and efficient solution for multiplexing and demultiplexing needs in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3029 $51.4930
405+ $0.2485 $100.6425
625+ $0.2408 $150.5000
860+ $0.2330 $200.3800
1,115+ $0.2252 $251.0980
1,490+ $0.2019 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess