EN
  • EN
  • DE

SC16IS752IPW-S

Part No SC16IS752IPW-S
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART DUAL I2C/SPI 28-TSSOP  /  RS232, RS485 Controller I²C, SPI, UART Interface 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tube
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SC16
Other Names 568-2237,568-2237-5,568-2237
Standard Package 63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261650-SC16IS752IPW-S
Ultra Librarian 3D Model Ultra Librarian SC16IS752IPW-S CAD Model

Description

The NXP SC16IS752IPW-S is a dual universal asynchronous receiver-transmitter (UART) chip that significantly extends the serial communication capabilities of a host device. This integrated circuit is particularly useful for applications requiring additional UART interfaces, and it operates seamlessly with a host through its I2C-bus or SPI interface.

Ideal for bridging legacy serial equipment to newer digital communication interfaces, the SC16IS752IPW-S supports a wide range of applications, including industrial automation, automotive diagnostics, and networking equipment.

Key Features:

  • Dual UART Channels: Two independent UART channels allow for simultaneous communication with multiple serial devices.
  • Programmable Baud Rate: With a fully programmable baud rate generator, the SC16IS752IPW-S can easily adapt to the communication requirements of various peripherals.
  • Flexible Interface Options: The chip can interface with the host microcontroller via I2C or SPI, providing versatility for different system designs.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First In First Out) buffer to enhance data throughput and reduce CPU overhead.
  • Auto Hardware and Software Flow Control: These features prevent data loss during high-speed communication by controlling the data flow based on buffer thresholds.
  • Modem Interface Support: The device supports modem interface signals, making it suitable for modem communication applications.
  • IrDA SIR Built-in Support: Integrated support for Serial Infrared Data Association (IrDA) communication standards allows for infrared data transmission.
  • Low Power Consumption: Designed for power-sensitive applications, the chip can operate in a reduced power mode to conserve energy.

Package and Quality:

The SC16IS752IPW-S comes in a TSSOP28 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is manufactured to high-quality standards, ensuring reliable performance in various operating conditions.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess