EN
  • EN
  • DE

MC74HCT4852ADR2G

Part No MC74HCT4852ADR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 2 X 4:1 600 OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 400 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Channel Capacitance(CS off, CD off) 40pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1073953-MC74HCT4852ADR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HCT4852ADR2G CAD Model

Description

ON Semiconductor MC74HCT4852ADR2G Product Overview

The MC74HCT4852ADR2G is a high-performance, dual 4-channel analog multiplexer/demultiplexer from ON Semiconductor, designed to operate as a precision analog switch with a digital control interface. This component is particularly suitable for signal routing applications in various electronic devices and systems, offering a seamless interface between analog and digital domains.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 4.5V to 5.5V, making it versatile for use in different circuit environments.
  • Low ON Resistance: With an ON resistance of typically 70 ohms at 5V, the MC74HCT4852ADR2G ensures minimal signal distortion and power loss during switching.
  • High Bandwidth: The high bandwidth of the switch allows for efficient signal transmission without significant attenuation, making it suitable for high-speed applications.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of the device.

Applications

The MC74HCT4852ADR2G is ideal for a wide range of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HCT4852ADR2G is no exception. The device is manufactured to high standards, ensuring consistent performance and reliability. It is available in a 16-pin SOIC package, which is widely accepted in the industry and suitable for automated assembly processes.

In summary, the MC74HCT4852ADR2G from ON Semiconductor is a versatile and reliable choice for designers who require a high-quality analog multiplexer/demultiplexer with digital control. Its robust feature set and wide range of applications make it an essential component for any electronic system that demands precise signal routing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess